BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
3.17 INCH DEFLECTION
320 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P2001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
3.17 INCH DEFLECTION
320 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P2001 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
3.17 INCH DEFLECTION
320 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P2001 MODEL