BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
232 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.681 SQ INCH CROSS SECTION AREA
320 LB BEAM LOAD RATING
UNISTRUT. BRAND
P2001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
232 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.681 SQ INCH CROSS SECTION AREA
320 LB BEAM LOAD RATING
UNISTRUT. BRAND
P2001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
232 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.681 SQ INCH CROSS SECTION AREA
320 LB BEAM LOAD RATING
UNISTRUT. BRAND
P2001 MODEL