SINGLE TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
113 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
5.78 INCH DEFLECTION
0.34 SQ INCH CROSS SECTION AREA
120 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P2000 T MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
113 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
5.78 INCH DEFLECTION
0.34 SQ INCH CROSS SECTION AREA
120 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P2000 T MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
113 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
5.78 INCH DEFLECTION
0.34 SQ INCH CROSS SECTION AREA
120 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P2000 T MODEL