SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
1.16 LB/FT WEIGHT
1 CHANNEL(S)
1.41 INCH DEFLECTION
230 LB BEAM LOAD RATING
280 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P2000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
1.16 LB/FT WEIGHT
1 CHANNEL(S)
1.41 INCH DEFLECTION
230 LB BEAM LOAD RATING
280 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P2000 MODEL
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
1.16 LB/FT WEIGHT
1 CHANNEL(S)
1.41 INCH DEFLECTION
230 LB BEAM LOAD RATING
280 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P2000 MODEL