Atkore InternationalChannel/Strut 90 Deg Angle PlateP1956 GR
Description
CORNER GUSSET, LEFT HAND TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
6 HOLE(S)
(6) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER GUSSET, LEFT HAND TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
6 HOLE(S)
(6) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
UNISTRUT[T] BRAND
CORNER GUSSET, LEFT HAND TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
230 LB PER 100 PIECES WEIGHT
6 HOLE(S)
(6) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
3 SIDE(S)
UNISTRUT[T] BRAND
CORNER GUSSET, LEFT HAND TYPE
ASTM A575/A576/A570/A635/A36 GRADE 33 STEEL MATERIAL