P1944 GR -- CHANNEL/STRUT BRACKET
Atkore International
Channel/Strut Bracket
P1944 GR
Description
45 DEG STAIR TREAD TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
8 7/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
220 LB PER 100 PIECES WEIGHT
2 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Description
45 DEG STAIR TREAD TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
8 7/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
220 LB PER 100 PIECES WEIGHT
2 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Datasheet
Suppliers
45 DEG STAIR TREAD TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
8 7/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
220 LB PER 100 PIECES WEIGHT
2 VERTICAL MOUNTING HOLE(S)
3 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
- 45 DEG STAIR TREAD TYPE
- ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
- PERMA-GREEN[R] III FINISH
- 8 7/8 INCH
- 1 5/8 INCH CHANNEL WIDTH
- 1/4 INCH THICKNESS
- HOT ROLLED OILED PICKLED PROCESS
- 220 LB PER 100 PIECES WEIGHT
- 2 VERTICAL MOUNTING HOLE(S)
- 3 HORIZONTAL MOUNTING HOLE(S)
- UNISTRUT[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1944 GR |
|
Product Name
|
Channel/Strut Bracket |
Unlock Full Specs
to access all available technical data