TROLLEY TRACK HANGER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
3 1/2 INCH D X 3 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH WIDTH SERIES CHANNEL USED ON
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
220 LB PER CARTON WEIGHT
2500 LB LOAD RATING
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
TROLLEY TRACK HANGER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
3 1/2 INCH D X 3 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH WIDTH SERIES CHANNEL USED ON
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
220 LB PER CARTON WEIGHT
2500 LB LOAD RATING
UNISTRUT[T] BRAND
TROLLEY TRACK HANGER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
3 1/2 INCH D X 3 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH WIDTH SERIES CHANNEL USED ON
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
220 LB PER CARTON WEIGHT
2500 LB LOAD RATING
UNISTRUT[T] BRAND
TROLLEY TRACK HANGER TYPE
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
3 1/2 INCH D X 3 3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH WIDTH SERIES CHANNEL USED ON
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING