SUPPORT TYPE
STEEL MATERIAL
1 5/8 INCH W X 3 3/4 INCH H SIZE
PERMA-GREEN[R] FINISH
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
102 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
SUPPORT TYPE
STEEL MATERIAL
1 5/8 INCH W X 3 3/4 INCH H SIZE
PERMA-GREEN[R] FINISH
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
102 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
UNISTRUT[R] BRAND
SUPPORT TYPE
STEEL MATERIAL
1 5/8 INCH W X 3 3/4 INCH H SIZE
PERMA-GREEN[R] FINISH
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING
102 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
UNISTRUT[R] BRAND
SUPPORT TYPE
STEEL MATERIAL
1 5/8 INCH W X 3 3/4 INCH H SIZE
PERMA-GREEN[R] FINISH
(1) 9/16 INCH DIA HOLE, (2) 7/16 INCH DIA HOLE MOUNTING