P1773 GR -- CHANNEL/STRUT BRACKET
Atkore International
Channel/Strut Bracket
P1773 GR
Description
STEEL MATERIAL
PERMA GREEN II FINISH
12-1/2 INCH
2-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
264 LB PER 100 PIECES WEIGHT
450 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 900 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Description
STEEL MATERIAL
PERMA GREEN II FINISH
12-1/2 INCH
2-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
264 LB PER 100 PIECES WEIGHT
450 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 900 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Datasheet
Suppliers
STEEL MATERIAL
PERMA GREEN II FINISH
12-1/2 INCH
2-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
264 LB PER 100 PIECES WEIGHT
450 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 900 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
4 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
- STEEL MATERIAL
- PERMA GREEN II FINISH
- 12-1/2 INCH
- 2-1/2 INCH
- 1-5/8 INCH CHANNEL WIDTH
- 1/4 INCH THICKNESS
- 264 LB PER 100 PIECES WEIGHT
- 450 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 900 LB FOR 12 GAUGE CHANNEL LOAD RATING
- 16/14/12 GAUGE CHANNEL THICKNESS
- 2 VERTICAL MOUNTING HOLE(S)
- 4 HORIZONTAL MOUNTING HOLE(S)
- UNISTRUT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1773 GR |
|
Product Name
|
Channel/Strut Bracket |
Unlock Full Specs
to access all available technical data