Atkore InternationalChannel/Strut U FittingP1737 ZD
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 1 5/8 INCH W SIZE
PERMA-GOLD[T] FINISH
P1001/P1101/P2001/P4
004/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
128 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W X 3 1/4 INCH H SADDLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 1 5/8 INCH W SIZE
PERMA-GOLD[T] FINISH
P1001/P1101/P2001/P4
004/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
128 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W X 3 1/4 INCH H SADDLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 1 5/8 INCH W SIZE
PERMA-GOLD[T] FINISH
P1001/P1101/P2001/P4
004/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
128 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W X 3 1/4 INCH H SADDLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 1 5/8 INCH W SIZE
PERMA-GOLD[T] FINISH
P1001/P1101/P2001/P4004/P5000 SERIES CHANNEL USED ON