CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-5/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
34 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM B633-SC1
HOLE SIZE 9/16 INCH, 5/16 INCH-18 TPI THD
P1723 MODEL
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-5/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
34 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM B633-SC1
HOLE SIZE 9/16 INCH, 5/16 INCH-18 TPI THD
P1723 MODEL
CORNER ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
1-5/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
34 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
STANDARDS AND SPECIFICATIONS FINISH ASTM B633-SC1
HOLE SIZE 9/16 INCH, 5/16 INCH-18 TPI THD
P1723 MODEL