Atkore InternationalChannel/Strut 90 Deg Angle PlateP1499 GR
Description
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-7/8 INCH H SIZE
PERMA-GREEN[R] II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
Atkore International
Done
Datasheet
Description
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-7/8 INCH H SIZE
PERMA-GREEN[R] II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-7/8 INCH H SIZE
PERMA-GREEN[R] II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A570 33 STEEL MATERIAL
1-7/8 INCH L X 6-7/8 INCH H SIZE
PERMA-GREEN[R] II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1