Atkore InternationalChannel/Strut Z FittingP1454 GR
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 15/32 INCH L SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 15/32 INCH L SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
3 15/32 INCH L SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
1/4 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL