Atkore InternationalChannel/Strut Z FittingP1453 HG
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIP GALVANIZED FINISH
P10001/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
3 1/4 INCH OFFSET
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIP GALVANIZED FINISH
P10001/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
3 1/4 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIP GALVANIZED FINISH
P10001/P5000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
3 1/4 INCH CHANNEL DEPTH
0.105 INCH CHANNEL THICKNESS
3 1/4 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL