Atkore InternationalChannel/Strut Z FittingP1453 GR
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P5000 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
(1) 3 1/4 INCH OR (2) 1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
3-1/4 INCH OFFSET
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P5000 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
(1) 3 1/4 INCH OR (2) 1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
3-1/4 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P5000 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
(1) 3 1/4 INCH OR (2) 1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
3-1/4 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL