CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-5/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-5/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-5/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A570 33 STEEL MATERIAL
1-5/8 INCH L X 3-1/2 INCH W X 4-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1