CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
P1100 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.075 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
P1100 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.075 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
P1100 CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
0.075 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
14 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
CLOSURE CAP TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL