Atkore InternationalChannel/Strut U FittingP1048 GR
Description
SLOTTED U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7-1/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA, 1-1/2 INCH L X 9/16 INCH W HOLE SIZE
1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
SLOTTED U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7-1/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA, 1-1/2 INCH L X 9/16 INCH W HOLE SIZE
1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
SLOTTED U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7-1/4 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA, 1-1/2 INCH L X 9/16 INCH W HOLE SIZE
1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND