COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-27/32 INCH
4-7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
670 LB PER 100 FT WEIGHT
3 CHANNEL(S)
0.52 INCH DEFLECTION
1.978 SQ INCH CROSS SECTION AREA
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 26530 LB FOR END FIXITY FACTOR 0.65, 18450 LB FOR END FIXITY FACTOR 0.8, 11810 LB FOR END FIXITY FACTOR 1, 8200 LB FOR END FIXITY FACTOR 1.2
P1004 A MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-27/32 INCH
4-7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
670 LB PER 100 FT WEIGHT
3 CHANNEL(S)
0.52 INCH DEFLECTION
1.978 SQ INCH CROSS SECTION AREA
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 26530 LB FOR END FIXITY FACTOR 0.65, 18450 LB FOR END FIXITY FACTOR 0.8, 11810 LB FOR END FIXITY FACTOR 1, 8200 LB FOR END FIXITY FACTOR 1.2
P1004 A MODEL
COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-27/32 INCH
4-7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
670 LB PER 100 FT WEIGHT
3 CHANNEL(S)
0.52 INCH DEFLECTION
1.978 SQ INCH CROSS SECTION AREA
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 26530 LB FOR END FIXITY FACTOR 0.65, 18450 LB FOR END FIXITY FACTOR 0.8, 11810 LB FOR END FIXITY FACTOR 1, 8200 LB FOR END FIXITY FACTOR 1.2
P1004 A MODEL
COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-27/32 INCH
4-7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
670 LB PER 100 FT WEIGHT
3 CHANNEL(S)
0.52 INCH DEFLECTION
1.978 SQ INCH CROSS SECTION AREA
2810 LB BEAM LOAD RATING
8310 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 26530 LB FOR END FIXITY FACTOR 0.65, 18450 LB FOR END FIXITY FACTOR 0.8, 11810 LB FOR END FIXITY FACTOR 1, 8200 LB FOR END FIXITY FACTOR 1.2