SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
185 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1000 HS MODEL