Atkore International Threaded Rod - Non Metric HTHR100 10EG

Description
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 4960 LB AT 650 DEG F
Datasheet
Description
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 4960 LB AT 650 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - HTHR100 10EG - Atkore International
Harvey, IL, USA
Threaded Rod - Non Metric
HTHR100 10EG
Threaded Rod - Non Metric HTHR100 10EG
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 4960 LB AT 650 DEG F
  • STRAIGHT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 10 FT OVERALL LENGTH
  • 1 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • ASA B31.1 APPLICABLE STANDARD
  • CASE HARDENED, MACHINED PROCESS
  • ASTM A576 GR 1015 MATERIAL SPECIFICATION
  • UNISTRUT[R] BRAND
  • LOAD RATING 4960 LB AT 650 DEG F
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Threaded Rod
Product Number HTHR100 10EG
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Material Steel; Hardened Steel
Finish Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
5/8-11 Aluminum Alloy Threaded rod, Priced Per 3-ft Length - A 9A60-6211 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch 5/8"
View Details
Threaded Rods - 276500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Steel
Design Units Metric
View Details