HRMS031100EG -- MACHINE SCREW - NON METRIC
Atkore International
Machine Screw - Non Metric
HRMS031100EG
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
UNISTRUT. BRAND
WEIGHT 2.6 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
MATERIAL SPECIFICATION SAE J429 2, ASTM A307
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
UNISTRUT. BRAND
WEIGHT 2.6 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
MATERIAL SPECIFICATION SAE J429 2, ASTM A307
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
UNISTRUT. BRAND
WEIGHT 2.6 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
MATERIAL SPECIFICATION SAE J429 2, ASTM A307
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- UNISTRUT. BRAND
- WEIGHT 2.6 LB PER 100 PIECES
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
- MATERIAL SPECIFICATION SAE J429 2, ASTM A307
- DRIVE STYLE SLOTTED
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HRMS031100EG |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
2 suppliers
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details