HHCS050119EG -- HEX SCREW - NON METRIC
Atkore International
Hex Screw - Non Metric
HHCS050119EG
Description
ASTM A307, SAE J429 MATERIAL
1-3/16 INCH
1.1875 LENGTH - DECIMAL
1-3/16 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ASTM A307, SAE J429 MATERIAL
1-3/16 INCH
1.1875 LENGTH - DECIMAL
1-3/16 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ASTM A307, SAE J429 MATERIAL
1-3/16 INCH
1.1875 LENGTH - DECIMAL
1-3/16 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ASTM A307, SAE J429 MATERIAL
- 1-3/16 INCH
- 1.1875 LENGTH - DECIMAL
- 1-3/16 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- WEIGHT 10.2 LB PER 100 PIECES
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS050119EG |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Knob
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details