Atkore International Hex Screw - Non Metric HHCS050119BG

Description
HEX TYPE MILD STEEL MATERIAL 1 3/16 INCH 1 3/16 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND WEIGHT 10.2 LB PER 100 PIECES
Datasheet
Description
HEX TYPE MILD STEEL MATERIAL 1 3/16 INCH 1 3/16 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND WEIGHT 10.2 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HHCS050119BG - Atkore International
Harvey, IL, USA
Hex Screw - Non Metric
HHCS050119BG
Hex Screw - Non Metric HHCS050119BG
HEX TYPE MILD STEEL MATERIAL 1 3/16 INCH 1 3/16 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND WEIGHT 10.2 LB PER 100 PIECES
  • HEX TYPE
  • MILD STEEL MATERIAL
  • 1 3/16 INCH
  • 1 3/16 LENGTH - FRACTIONAL
  • 1/2 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • MACHINED, CASE HARDENED PROCESS
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
  • UNISTRUT[R] BRAND
  • WEIGHT 10.2 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Screws
Product Number HHCS050119BG
Product Name Hex Screw - Non Metric
Screw Type Hex Screw - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 40 mm Long, Qty 50 - SH4MS40 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 67H3324 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.6250 inch (15.88 mm)
View Details