HHCS037100EG -- HEX SCREW - NON METRIC
Atkore International
Hex Screw - Non Metric
HHCS037100EG
Description
ASTM A307, SAE J429 MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 4.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ASTM A307, SAE J429 MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 4.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ASTM A307, SAE J429 MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 4.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ASTM A307, SAE J429 MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- WEIGHT 4.5 LB PER 100 PIECES
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS037100EG |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Drive Type: Torx
Standard Drives
Torx
Material
Stainless Steel; Austenitic
View Details
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Fastener Standards
RoHS Compliant
View Details