Atkore International Hex Screw - Non Metric HHCS025100EG

Description
HEX TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
Datasheet
Description
HEX TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HHCS025100EG - Atkore International
Harvey, IL, USA
Hex Screw - Non Metric
HHCS025100EG
Hex Screw - Non Metric HHCS025100EG
HEX TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER UNC THREAD SERIES MACHINED, CASE HARDENED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
  • HEX TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • MACHINED, CASE HARDENED PROCESS
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION
  • UNISTRUT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Screws
Product Number HHCS025100EG
Product Name Hex Screw - Non Metric
Screw Type Hex Screw - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Phillips Recessed Standard Pan Head Screw - Type R SEELSKREW® - 2-56 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details