Atkore InternationalChannel Nut - Non MetricA5008 EG
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A5000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A5000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
WITH SPRING TYPE
CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON A5000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN