Atkore InternationalChannel/Strut Z FittingA3345 GR
Description
ASTM A570 GRADE 33 STEEL MATERIAL
2 7/8 INCH L SIZE
PERMA-GREEN[R] III FINISH
A3300 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
3/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
3/4 INCH OFFSET
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
2 7/8 INCH L SIZE
PERMA-GREEN[R] III FINISH
A3300 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
3/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
3/4 INCH OFFSET
UNISTRUT[T] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
2 7/8 INCH L SIZE
PERMA-GREEN[R] III FINISH
A3300 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
23 LB PER 100 PIECES WEIGHT
2 HOLE(S)
13/32 INCH DIA HOLE SIZE
3/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
3/4 INCH OFFSET
UNISTRUT[T] BRAND