Atkore InternationalChannel Nut - Non MetricA3006-1420EG
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH NOMINAL DIAMETER
UNC THREAD SERIES
20 TPI
CASE HARDENED PROCESS
1/4 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE CHANNEL
Atkore International
Done
Datasheet
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH NOMINAL DIAMETER
UNC THREAD SERIES
20 TPI
CASE HARDENED PROCESS
1/4 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE CHANNEL
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/4 INCH NOMINAL DIAMETER
UNC THREAD SERIES
20 TPI
CASE HARDENED PROCESS
1/4 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 5 LB PER 100 PIECES
RESISTANCE TO SLIP 500 LB FOR 14 GAUGE CHANNEL
PULL OUT STRENGTH 900 LB FOR 14 GAUGE CHANNEL