Atkore InternationalChannel/Strut Wing FittingA2227 GR
Description
TRIPLE CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 19/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
52 LB PER 100 PIECES WEIGHT
6 HOLE(S)
13/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
TRIPLE CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 19/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
52 LB PER 100 PIECES WEIGHT
6 HOLE(S)
13/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
TRIPLE CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
1 19/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
52 LB PER 100 PIECES WEIGHT
6 HOLE(S)
13/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND