Atkore InternationalChannel/Strut Z FittingA2120 EG
Description
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 1 3/8 INCH H SIZE
ELECTROGALVANIZED FINISH
A1000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
1 1/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 1 3/8 INCH H SIZE
ELECTROGALVANIZED FINISH
A1000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
1 1/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
1 15/16 INCH L X 13/16 INCH W X 1 3/8 INCH H SIZE
ELECTROGALVANIZED FINISH
A1000 SERIES CHANNEL USED ON
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
9 LB PER 100 PIECES WEIGHT
1 HOLE(S)
3/16 INCH DIA HOLE SIZE
1 1/4 INCH CHANNEL DEPTH
0.075 INCH CHANNEL THICKNESS
UNISTRUT[T] BRAND