Atkore InternationalChannel Nut - Non MetricA1006-1024EG
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
24 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
24 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES
WITH SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
24 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000 CHANNEL
WEIGHT 6 LB PER 100 PIECES