Atkore International Rigid PVC Conduit Elbow 59598

Description
STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 20 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
Description
STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 20 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - 59598 - Atkore International
Harvey, IL, USA
Rigid PVC Conduit Elbow
59598
Rigid PVC Conduit Elbow 59598
STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 20 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
  • STANDARD RADIUS TYPE
  • PVC MATERIAL
  • 40 S SCHEDULE
  • UL 651, ETL APPROVAL
  • NEMA TC3 APPLICABLE STANDARD
  • 20 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • PLAIN END STYLE
  • 24 INCH BEND RADIUS
  • APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
Supplier's Site

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 59598
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details