Atkore International Liquidtight Flexible Conduit Connector 4408-01-00

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LI MODEL
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4408-01-00 - Atkore International
Harvey, IL, USA
Liquidtight Flexible Conduit Connector
4408-01-00
Liquidtight Flexible Conduit Connector 4408-01-00
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LI MODEL
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL
  • UL 514B, UL, CUL APPROVAL
  • 1 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 4408-01-00
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details