Atkore International Liquidtight Flexible Conduit Connector 4201-22-00

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LSI MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LSI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4201-22-00 - Atkore International
Harvey, IL, USA
Liquidtight Flexible Conduit Connector
4201-22-00
Liquidtight Flexible Conduit Connector 4201-22-00
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT LSI MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL
  • UL 514B, UL, CUL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • LSI MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 4201-22-00
Product Name Liquidtight Flexible Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 761952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Polyvinyl Chloride
View Details