Atkore International Liquidtight Flexible Conduit Connector 0605-05-00

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT LS MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 0605-05-00 - Atkore International
Harvey, IL, USA
Liquidtight Flexible Conduit Connector
0605-05-00
Liquidtight Flexible Conduit Connector 0605-05-00
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT LS MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL
  • UL 514B, UL, CUL APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0605-05-00
Product Name Liquidtight Flexible Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details