Atkore International Rigid/EMT Conduit Coupling 0507-05-00

Description
SET SCREW TYPE STEEL MATERIAL 4 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 6.311 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL 4 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 6.311 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 0507-05-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Coupling
0507-05-00
Rigid/EMT Conduit Coupling 0507-05-00
SET SCREW TYPE STEEL MATERIAL 4 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 6.311 INCH DIAMETER 50 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
  • SET SCREW TYPE
  • STEEL MATERIAL
  • 4 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, UL, CUL, CSA C22.2 APPROVAL
  • 6.311 INCH DIAMETER
  • 50 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0507-05-00
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details