Atkore International Rigid/EMT Conduit Coupling 0506-10-00

Description
SET SCREW TYPE STEEL MATERIAL 3.752 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.902 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL 3.752 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.902 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 0506-10-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Coupling
0506-10-00
Rigid/EMT Conduit Coupling 0506-10-00
SET SCREW TYPE STEEL MATERIAL 3.752 INCH IMC/RIGID/EMT CONDUIT USED ON UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.902 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT SK MODEL
  • SET SCREW TYPE
  • STEEL MATERIAL
  • 3.752 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, UL, CUL, CSA C22.2 APPROVAL
  • 1.902 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0506-10-00
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details