Atkore International Rigid/EMT Conduit Connector 0233-22-00

Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-3/8 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTCI MODEL
Datasheet
Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-3/8 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTCI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0233-22-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0233-22-00
Rigid/EMT Conduit Connector 0233-22-00
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-3/8 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-7/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTCI MODEL
  • COMPRESSION, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 2-3/8 INCH
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • UL 514B, UL, CUL APPROVAL
  • 1-7/8 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICATION OUTDOOR
  • RTCI MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0233-22-00
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products