Atkore International Rigid/EMT Conduit Connector 0209-06-00

Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.118 INCH EMT CONDUIT USED ON 0.827 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4.567 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
Datasheet
Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.118 INCH EMT CONDUIT USED ON 0.827 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4.567 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0209-06-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0209-06-00
Rigid/EMT Conduit Connector 0209-06-00
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.118 INCH EMT CONDUIT USED ON 0.827 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4.567 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
  • COMPRESSION, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 5.118 INCH
  • EMT CONDUIT USED ON
  • 0.827 INCH THREAD LENGTH
  • UL 514B, UL, CUL APPROVAL
  • 4.567 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0209-06-00
Product Name Rigid/EMT Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details