Atkore International Rigid/EMT Conduit Connector 0208-08-00

Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 4.528 INCH EMT CONDUIT USED ON 0.748 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 3.76 INCH DIAMETER 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
Datasheet
Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 4.528 INCH EMT CONDUIT USED ON 0.748 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 3.76 INCH DIAMETER 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0208-08-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0208-08-00
Rigid/EMT Conduit Connector 0208-08-00
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 4.528 INCH EMT CONDUIT USED ON 0.748 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 3.76 INCH DIAMETER 8 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT CC MODEL
  • COMPRESSION, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 4.528 INCH
  • EMT CONDUIT USED ON
  • 0.748 INCH THREAD LENGTH
  • UL 514B, UL, CUL APPROVAL
  • 3.76 INCH DIAMETER
  • 8 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0208-08-00
Product Name Rigid/EMT Conduit Connector
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details