ATI Industrial Automation Pneumatic Utility Coupler UC-GL7

Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (3) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance module attaches to master or tool. Integrated locking mechanism. Integrated sensors detect tool side presence and locked or unlocked state. Drive cylinders and linear actuators available. (1) Integrated 3" high-flow air pass-through port. Compliance X-Y: ±0.3 in Compliance Z: ±0.16 in General Duty: Heavy # of Integrated Ports: 1 Port Size: 3 Port Type: Pass Thru # of Module Flats: 3 Operational Temperature Range: -20 °F - 150 °F
Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (3) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance module attaches to master or tool. Integrated locking mechanism. Integrated sensors detect tool side presence and locked or unlocked state. Drive cylinders and linear actuators available. (1) Integrated 3" high-flow air pass-through port. Compliance X-Y: ±0.3 in Compliance Z: ±0.16 in General Duty: Heavy # of Integrated Ports: 1 Port Size: 3 Port Type: Pass Thru # of Module Flats: 3 Operational Temperature Range: -20 °F - 150 °F

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Utility Coupler - UC-GL7 - ATI Industrial Automation
Apex, NC, United States
Pneumatic Utility Coupler
UC-GL7
Pneumatic Utility Coupler UC-GL7
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (3) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance module attaches to master or tool. Integrated locking mechanism. Integrated sensors detect tool side presence and locked or unlocked state. Drive cylinders and linear actuators available. (1) Integrated 3" high-flow air pass-through port. Compliance X-Y: ±0.3 in Compliance Z: ±0.16 in General Duty: Heavy # of Integrated Ports: 1 Port Size: 3 Port Type: Pass Thru # of Module Flats: 3 Operational Temperature Range: -20 °F - 150 °F

ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs.

  • (3) Mounting flats attach standard ATI ledge-mount utility modules.
  • Engineered compliance module attaches to master or tool.
  • Integrated locking mechanism.
  • Integrated sensors detect tool side presence and locked or unlocked state.
  • Drive cylinders and linear actuators available.
  • (1) Integrated 3" high-flow air pass-through port.

Compliance X-Y:

±0.3 in

Compliance Z:

±0.16 in

General Duty:

Heavy

# of Integrated Ports:

1

Port Size:

3

Port Type:

Pass Thru

# of Module Flats:

3

Operational Temperature Range:

-20 °F - 150 °F
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Pneumatic Fittings
Product Number UC-GL7
Product Name Pneumatic Utility Coupler
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 to 3/32” ID Hose Connector - CT0-3 - Clippard
Specs
Fitting Type Hose Fitting
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1215979 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-0808-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details