ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs.
(4) Mounting flats attach standard ATI ledge-mount utility modules.
Engineered compliance built-in to ensure reliable coupling.
Sensors available to detect tool side presence.
Drive cylinders and linear actuators available.
Hardened stainless steel alignment pins.
Compliance X-Y:
±0.16 in
Compliance Z:
±0.079 in
General Duty:
Heavy
# of Integrated Ports:
4
Port Size:
3/4
Port Type:
Checked
Min. Force to Couple*:
1000 lbf
# of Module Flats:
4
Operational Temperature Range:
-20 °F - 150 °F
*Minimum force required to couple at 80 psi (lbs)
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs.
- (4) Mounting flats attach standard ATI ledge-mount utility modules.
- Engineered compliance built-in to ensure reliable coupling.
- Sensors available to detect tool side presence.
- Drive cylinders and linear actuators available.
- Hardened stainless steel alignment pins.
|
Min. Force to Couple*: | 1000 lbf |
|
Operational Temperature Range: | -20 °F - 150 °F |
*Minimum force required to couple at 80 psi (lbs)