ATI Industrial Automation Pneumatic Utility Coupler UC-GK2

Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (4) Mounting flats attach standard ATI utility modules. Compact body size. Engineered compliance built-in to ensure reliable coupling. Sensors available to detect tool side presence. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Medium # of Integrated Ports: 2 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 220 lbf # of Module Flats: 4 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)
Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (4) Mounting flats attach standard ATI utility modules. Compact body size. Engineered compliance built-in to ensure reliable coupling. Sensors available to detect tool side presence. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Medium # of Integrated Ports: 2 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 220 lbf # of Module Flats: 4 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Utility Coupler - UC-GK2 - ATI Industrial Automation
Apex, NC, United States
Pneumatic Utility Coupler
UC-GK2
Pneumatic Utility Coupler UC-GK2
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (4) Mounting flats attach standard ATI utility modules. Compact body size. Engineered compliance built-in to ensure reliable coupling. Sensors available to detect tool side presence. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Medium # of Integrated Ports: 2 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 220 lbf # of Module Flats: 4 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)

ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs.

  • (4) Mounting flats attach standard ATI utility modules.
  • Compact body size.
  • Engineered compliance built-in to ensure reliable coupling.
  • Sensors available to detect tool side presence.
  • Drive cylinders and linear actuators available.
  • Hardened stainless steel alignment pins.

Compliance X-Y:

±0.16 in

Compliance Z:

±0.079 in

General Duty:

Medium

# of Integrated Ports:

2

Port Size:

3/8

Port Type:

Checked

Min. Force to Couple*:

220 lbf

# of Module Flats:

4

Operational Temperature Range:

-20 °F - 150 °F

*Minimum force required to couple at 80 psi (lbs)

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Pneumatic Fittings
Product Number UC-GK2
Product Name Pneumatic Utility Coupler
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT2-2 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Pneumatic protective conduit fitting - MKRV-29-PG-29 - Festo Corporation
Specs
Fitting Type Hose Fitting
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details