ATI Industrial Automation Six-Axis Force/Torque Sensors Theta

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: Precision machined from high-strength stainless steel. Maximum allowable single-axis overload values are 4.8 to 17.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: Precision machined from high-strength stainless steel. Maximum allowable single-axis overload values are 4.8 to 17.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

Suppliers

Company
Product
Description
Supplier Links
Six-Axis Force/Torque Sensors - Theta - ATI Industrial Automation
Apex, NC, United States
Six-Axis Force/Torque Sensors
Theta
Six-Axis Force/Torque Sensors Theta
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: Precision machined from high-strength stainless steel. Maximum allowable single-axis overload values are 4.8 to 17.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Extremely-High Strength: Precision machined from high-strength stainless steel. Maximum allowable single-axis overload values are 4.8 to 17.6 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • IP60, IP65, and IP68 (10m) Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray. The IP68 version is submergible in fresh water to a depth of 10 meters.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Torque Sensors
Product Number Theta
Product Name Six-Axis Force/Torque Sensors
Torque 3540 In-lbs (4082 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Transducer T210/100NM - 1-T210/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - 20029461-00 - TE Connectivity
Specs
Torque 38.4 to 384 In-lbs (44.28 to 443 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR50-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details