ATI Industrial Automation Force/Torque Sensors Mini45 Titanium

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Mini45 Titanium - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Mini45 Titanium
Force/Torque Sensors Mini45 Titanium
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Non-Ferrous Materials: Titanium construction.
  • Very-Fine Resolution: Can resolve down to 1.7 gram-force.
  • Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Six-axis Force and Torque Sensors
Product Number Mini45 Titanium
Product Name Force/Torque Sensors
Force X-Axis 53.95 lbs (24.47 kg)
Force Y-Axis 53.95 lbs (24.47 kg)
Force Z-Axis 108 lbs (48.94 kg)
Torque X-Axis 106 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 33.72 lbs (15.29 kg)
Force Y-Axis 33.72 lbs (15.29 kg)
Force Z-Axis 56.2 lbs (25.49 kg)
View Details
6-axis Force Sensor - X-6A-XD80-H28 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Force/Torque Sensors - Nano17 Titanium - ATI Industrial Automation
Specs
Force X-Axis 7.19 lbs (3.26 kg)
Force Y-Axis 7.19 lbs (3.26 kg)
Force Z-Axis 12.68 lbs (5.75 kg)
View Details
Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Force X-Axis 135 lbs (61.17 kg)
Force Y-Axis 135 lbs (61.17 kg)
Force Z-Axis 225 lbs (102 kg)
View Details