ATI Industrial Automation Force/Torque Sensors Gamma IP68

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Gamma IP68 - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Gamma IP68
Force/Torque Sensors Gamma IP68
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Extremely-High Strength with Low Weight: IP68 (4m) rated for submersion in fresh water to a depth of 4 meters.Precision machined from high-strength aircraft aluminum. Maximum allowable overload values are 6.9 to 31.6 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Torque Sensors
Product Number Gamma IP68
Product Name Force/Torque Sensors
Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Large Capacity Solid Flanged Reaction Torquemeter - RTM 2206M & 2207M - S. Himmelstein & Company
Specs
Torque 300000 to 750000 In-lbs (345918 to 864796 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details