AAEON Electronics, Inc. RTC-840

Description
8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 7 Hours Battery Life WLAN 802.11 a/b/g Module Windows® XP Embedded, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Industrial Military Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales
Description
8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 7 Hours Battery Life WLAN 802.11 a/b/g Module Windows® XP Embedded, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Industrial Military Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales

Suppliers

Company
Product
Description
Supplier Links
 - RTC-840 - AAEON Electronics, Inc.
Orange, CA, United States
8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 7 Hours Battery Life WLAN 802.11 a/b/g Module Windows® XP Embedded, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Industrial Military Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales

8.4" Rugged Tablet Computer
Main Feature

  • Intel® Core™ Duo U2500 1.2 GHz Processor
  • 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional)
  • 8.4" SVGA (800 x 600) TFT LCD Display
  • Touch Screen, Digitizer (Optional)
  • Rugged, Water and Dust Proof, IP-54 Compliance
  • PCMCIA, CompactFlash™ Card Sockets
  • 9-Cell Smart Lithium-Ion High-Capacity Battery, 7 Hours Battery Life
  • WLAN 802.11 a/b/g Module
  • Windows® XP Embedded, Handwriting Recognition
  • Numeric Keypad, Programmable Function Key, Customized Labeling

Application

  • Industrial
  • Military
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • Professional Service
  • Field Sales
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Handheld and Portable Computers
Product Number RTC-840
Device Type Tablet; Industrial Computer
Operating System Microsoft®
Speed 1200 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Operating System Google®
Processor Intel 386 Family
Main Memory 4.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
ThinkPad X1 Carbon (5th gen) Laptop Computer -  - Lenovo
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 3100 to 3900 MHz
View Details