AAEON Electronics, Inc. RTC-1000D

Description
10.2" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales
Description
10.2" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales

Suppliers

Company
Product
Description
Supplier Links
 - RTC-1000D - AAEON Electronics, Inc.
Orange, CA, United States
10.2" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution professional Service Field Sales

10.2" Rugged Tablet Computer
Main Feature

  • Intel® Core™ Duo U2500 1.2GHz Processor
  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)
  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Rugged, Water and Dust Proof, IP65 Compliance
  • PCMCIA or Smart Card, CompactFlash™ Card Sockets
  • 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life
  • WiFi 802.11 b/g + Bluetooth 2.0
  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)
  • Built-in G-Sensor
  • Numeric Keypad, Programmable Function Keys

Application

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • professional Service
  • Field Sales
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Handheld and Portable Computers
Product Number RTC-1000D
Device Type Tablet; Industrial Computer
Operating System Microsoft®
Speed 1200 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet - Google Nexus 7 - Google, Inc.
Specs
Device Type Tablet
Operating System Google®
Processor Qualcomm Snapdragon S4 Pro, 1.5GHz
View Details