AAEON Electronics, Inc. RTC-1000AS

Description
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash™ Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales
Description
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash™ Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales

Suppliers

Company
Product
Description
Supplier Links
 - RTC-1000AS - AAEON Electronics, Inc.
Orange, CA, United States
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA, CompactFlash™ Card Sockets 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales

10.2" Rugged Tablet Computer
Main Feature

  • Intel® Atom™ N270 1.6GHz Processor
  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)
  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Rugged, Water and Dust Proof, IP65 Compliance
  • PCMCIA, CompactFlash™ Card Sockets
  • 3-Cell Smart Li-Ion High-Capacity Battery, 3-Hour Battery Life
  • WiFi 802.11 b/g + Bluetooth 2.0
  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)
  • Built-in G-Sensor
  • Numeric Keypad, Programmable Function Keys

Application

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • Professional Service
  • Field Sales
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Handheld and Portable Computers
Product Number RTC-1000AS
Device Type Tablet; Industrial Computer
Operating System Microsoft®
Speed 1600 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Operating System Google®
Main Memory 3.00 GB
Display Size 4.0 inch (101.60 mm)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Rugged Panel/Rack Mount Network Computer - 7171DA Series - Daisy Data Displays, Inc.
Specs
Device Type Tablet
Operating System Microsoft®
Processor PXA255 32-bit XScale
View Details